Vishay Intertechnology, Inc. Metal Film Resistors - SMD 1Kohms 1watt 1% 100ppm WSF-2515 1K 1 T1

Description
Metal Film Resistors - SMD 1Kohms 1watt 1% 100ppm
Request a Quote
Description
Metal Film Resistors - SMD 1Kohms 1watt 1% 100ppm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - SMD 1Kohms 1watt 1% 100ppm - WSF-2515 1K 1 T1 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors - SMD 1Kohms 1watt 1% 100ppm
WSF-2515 1K 1 T1
Metal Film Resistors - SMD 1Kohms 1watt 1% 100ppm WSF-2515 1K 1 T1
Metal Film Resistors - SMD 1Kohms 1watt 1% 100ppm

Metal Film Resistors - SMD 1Kohms 1watt 1% 100ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF-2515 1K 1 T1
Product Name Metal Film Resistors - SMD 1Kohms 1watt 1% 100ppm
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details