Vishay Intertechnology, Inc. Res Metal Strip 0805 4.75K Ohm 1% 1/4W ¦15ppm/¦C SMD T/R WSE08054K750FXTG

Description
Res Metal Strip 0805 4.75K Ohm 1% 1/4W ¦15ppm/¦C SMD T/R
Request a Quote
Description
Res Metal Strip 0805 4.75K Ohm 1% 1/4W ¦15ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 0805 4.75K Ohm 1% 1/4W ¦15ppm/¦C SMD T/R - WSE08054K750FXTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 0805 4.75K Ohm 1% 1/4W ¦15ppm/¦C SMD T/R
WSE08054K750FXTG
Res Metal Strip 0805 4.75K Ohm 1% 1/4W ¦15ppm/¦C SMD T/R WSE08054K750FXTG
Res Metal Strip 0805 4.75K Ohm 1% 1/4W ¦15ppm/¦C SMD T/R

Res Metal Strip 0805 4.75K Ohm 1% 1/4W ¦15ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSE08054K750FXTG
Product Name Res Metal Strip 0805 4.75K Ohm 1% 1/4W ¦15ppm/¦C SMD T/R
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1260428 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers