Vishay Intertechnology, Inc. Res Metal Strip 0805 4.64K Ohm 0.25% 1/4W ¦25ppm/¦C SMD T/R WSE08054K640CETG

Description
Res Metal Strip 0805 4.64K Ohm 0.25% 1/4W ¦25ppm/¦C SMD T/R
Request a Quote
Description
Res Metal Strip 0805 4.64K Ohm 0.25% 1/4W ¦25ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 0805 4.64K Ohm 0.25% 1/4W ¦25ppm/¦C SMD T/R - WSE08054K640CETG - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 0805 4.64K Ohm 0.25% 1/4W ¦25ppm/¦C SMD T/R
WSE08054K640CETG
Res Metal Strip 0805 4.64K Ohm 0.25% 1/4W ¦25ppm/¦C SMD T/R WSE08054K640CETG
Res Metal Strip 0805 4.64K Ohm 0.25% 1/4W ¦25ppm/¦C SMD T/R

Res Metal Strip 0805 4.64K Ohm 0.25% 1/4W ¦25ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSE08054K640CETG
Product Name Res Metal Strip 0805 4.64K Ohm 0.25% 1/4W ¦25ppm/¦C SMD T/R
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers