Vishay Intertechnology, Inc. Res Metal Strip 0805 49.9 Ohm 1% 1/4W ¦25ppm/¦C SMD T/R WSE080549R90FETG

Description
Res Metal Strip 0805 49.9 Ohm 1% 1/4W ¦25ppm/¦C SMD T/R
Request a Quote
Description
Res Metal Strip 0805 49.9 Ohm 1% 1/4W ¦25ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 0805 49.9 Ohm 1% 1/4W ¦25ppm/¦C SMD T/R - WSE080549R90FETG - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 0805 49.9 Ohm 1% 1/4W ¦25ppm/¦C SMD T/R
WSE080549R90FETG
Res Metal Strip 0805 49.9 Ohm 1% 1/4W ¦25ppm/¦C SMD T/R WSE080549R90FETG
Res Metal Strip 0805 49.9 Ohm 1% 1/4W ¦25ppm/¦C SMD T/R

Res Metal Strip 0805 49.9 Ohm 1% 1/4W ¦25ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSE080549R90FETG
Product Name Res Metal Strip 0805 49.9 Ohm 1% 1/4W ¦25ppm/¦C SMD T/R
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details