Vishay Intertechnology, Inc. Res Metal Strip 0805 49.9 Ohm 0.25% 1/4W ¦15ppm/¦C SMD T/R WSE080549R90CXTB

Description
Res Metal Strip 0805 49.9 Ohm 0.25% 1/4W ¦15ppm/¦C SMD T/R
Request a Quote
Description
Res Metal Strip 0805 49.9 Ohm 0.25% 1/4W ¦15ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 0805 49.9 Ohm 0.25% 1/4W ¦15ppm/¦C SMD T/R - WSE080549R90CXTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 0805 49.9 Ohm 0.25% 1/4W ¦15ppm/¦C SMD T/R
WSE080549R90CXTB
Res Metal Strip 0805 49.9 Ohm 0.25% 1/4W ¦15ppm/¦C SMD T/R WSE080549R90CXTB
Res Metal Strip 0805 49.9 Ohm 0.25% 1/4W ¦15ppm/¦C SMD T/R

Res Metal Strip 0805 49.9 Ohm 0.25% 1/4W ¦15ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSE080549R90CXTB
Product Name Res Metal Strip 0805 49.9 Ohm 0.25% 1/4W ¦15ppm/¦C SMD T/R
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1580301 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers