Vishay Intertechnology, Inc. Res Metal Strip 0805 499 Ohm 0.5% 1/4W ¦15ppm/¦C SMD Bulk WSE0805499R0DXBA

Description
Res Metal Strip 0805 499 Ohm 0.5% 1/4W ¦15ppm/¦C SMD Bulk
Request a Quote
Description
Res Metal Strip 0805 499 Ohm 0.5% 1/4W ¦15ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 0805 499 Ohm 0.5% 1/4W ¦15ppm/¦C SMD Bulk - WSE0805499R0DXBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 0805 499 Ohm 0.5% 1/4W ¦15ppm/¦C SMD Bulk
WSE0805499R0DXBA
Res Metal Strip 0805 499 Ohm 0.5% 1/4W ¦15ppm/¦C SMD Bulk WSE0805499R0DXBA
Res Metal Strip 0805 499 Ohm 0.5% 1/4W ¦15ppm/¦C SMD Bulk

Res Metal Strip 0805 499 Ohm 0.5% 1/4W ¦15ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSE0805499R0DXBA
Product Name Res Metal Strip 0805 499 Ohm 0.5% 1/4W ¦15ppm/¦C SMD Bulk
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R564JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details