Vishay Intertechnology, Inc. Res Metal Strip 0805 402 Ohm 0.1% 1/4W ¦25ppm/¦C SMD T/R WSE0805402R0BETG

Description
Res Metal Strip 0805 402 Ohm 0.1% 1/4W ¦25ppm/¦C SMD T/R
Request a Quote
Description
Res Metal Strip 0805 402 Ohm 0.1% 1/4W ¦25ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 0805 402 Ohm 0.1% 1/4W ¦25ppm/¦C SMD T/R - WSE0805402R0BETG - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 0805 402 Ohm 0.1% 1/4W ¦25ppm/¦C SMD T/R
WSE0805402R0BETG
Res Metal Strip 0805 402 Ohm 0.1% 1/4W ¦25ppm/¦C SMD T/R WSE0805402R0BETG
Res Metal Strip 0805 402 Ohm 0.1% 1/4W ¦25ppm/¦C SMD T/R

Res Metal Strip 0805 402 Ohm 0.1% 1/4W ¦25ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSE0805402R0BETG
Product Name Res Metal Strip 0805 402 Ohm 0.1% 1/4W ¦25ppm/¦C SMD T/R
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers