Vishay Precision Group Res Metal Strip 0805 3.92K Ohm 1% 1/4W ¦25ppm/¦C SMD Bulk WSE08053K920FEBA

Description
Res Metal Strip 0805 3.92K Ohm 1% 1/4W ¦25ppm/¦C SMD Bulk
Request a Quote
Description
Res Metal Strip 0805 3.92K Ohm 1% 1/4W ¦25ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 0805 3.92K Ohm 1% 1/4W ¦25ppm/¦C SMD Bulk - WSE08053K920FEBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 0805 3.92K Ohm 1% 1/4W ¦25ppm/¦C SMD Bulk
WSE08053K920FEBA
Res Metal Strip 0805 3.92K Ohm 1% 1/4W ¦25ppm/¦C SMD Bulk WSE08053K920FEBA
Res Metal Strip 0805 3.92K Ohm 1% 1/4W ¦25ppm/¦C SMD Bulk

Res Metal Strip 0805 3.92K Ohm 1% 1/4W ¦25ppm/¦C SMD Bulk

Supplier's Site
Resistors Vishay - 27K4141 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Vishay
27K4141
Resistors Vishay 27K4141
RESISTORS

RESISTORS

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number WSE08053K920FEBA 27K4141
Product Name Res Metal Strip 0805 3.92K Ohm 1% 1/4W ¦25ppm/¦C SMD Bulk Resistors Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22000 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details