Vishay Intertechnology, Inc. Res Metal Strip 0805 3.01K Ohm 0.5% 1/4W ¦15ppm/¦C SMD T/R WSE08053K010DXTB

Description
Res Metal Strip 0805 3.01K Ohm 0.5% 1/4W ¦15ppm/¦C SMD T/R
Request a Quote
Description
Res Metal Strip 0805 3.01K Ohm 0.5% 1/4W ¦15ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 0805 3.01K Ohm 0.5% 1/4W ¦15ppm/¦C SMD T/R - WSE08053K010DXTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 0805 3.01K Ohm 0.5% 1/4W ¦15ppm/¦C SMD T/R
WSE08053K010DXTB
Res Metal Strip 0805 3.01K Ohm 0.5% 1/4W ¦15ppm/¦C SMD T/R WSE08053K010DXTB
Res Metal Strip 0805 3.01K Ohm 0.5% 1/4W ¦15ppm/¦C SMD T/R

Res Metal Strip 0805 3.01K Ohm 0.5% 1/4W ¦15ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSE08053K010DXTB
Product Name Res Metal Strip 0805 3.01K Ohm 0.5% 1/4W ¦15ppm/¦C SMD T/R
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311283 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers