Vishay Intertechnology, Inc. Res Metal Strip 0805 2K Ohm 0.5% 1/4W ¦25ppm/¦C SMD T/R WSE08052K000DETG

Description
Res Metal Strip 0805 2K Ohm 0.5% 1/4W ¦25ppm/¦C SMD T/R
Request a Quote
Description
Res Metal Strip 0805 2K Ohm 0.5% 1/4W ¦25ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 0805 2K Ohm 0.5% 1/4W ¦25ppm/¦C SMD T/R - WSE08052K000DETG - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 0805 2K Ohm 0.5% 1/4W ¦25ppm/¦C SMD T/R
WSE08052K000DETG
Res Metal Strip 0805 2K Ohm 0.5% 1/4W ¦25ppm/¦C SMD T/R WSE08052K000DETG
Res Metal Strip 0805 2K Ohm 0.5% 1/4W ¦25ppm/¦C SMD T/R

Res Metal Strip 0805 2K Ohm 0.5% 1/4W ¦25ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSE08052K000DETG
Product Name Res Metal Strip 0805 2K Ohm 0.5% 1/4W ¦25ppm/¦C SMD T/R
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1580266 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details