Vishay Intertechnology, Inc. Res Metal Strip 0805 2K Ohm 0.1% 1/4W ¦25ppm/¦C SMD T/R WSE08052K000BETB

Description
Res Metal Strip 0805 2K Ohm 0.1% 1/4W ¦25ppm/¦C SMD T/R
Request a Quote
Description
Res Metal Strip 0805 2K Ohm 0.1% 1/4W ¦25ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 0805 2K Ohm 0.1% 1/4W ¦25ppm/¦C SMD T/R - WSE08052K000BETB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 0805 2K Ohm 0.1% 1/4W ¦25ppm/¦C SMD T/R
WSE08052K000BETB
Res Metal Strip 0805 2K Ohm 0.1% 1/4W ¦25ppm/¦C SMD T/R WSE08052K000BETB
Res Metal Strip 0805 2K Ohm 0.1% 1/4W ¦25ppm/¦C SMD T/R

Res Metal Strip 0805 2K Ohm 0.1% 1/4W ¦25ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSE08052K000BETB
Product Name Res Metal Strip 0805 2K Ohm 0.1% 1/4W ¦25ppm/¦C SMD T/R
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers