Vishay Intertechnology, Inc. Res Metal Strip 0805 1.24K Ohm 0.1% 1/4W ¦15ppm/¦C SMD T/R WSE08051K240BXTB

Description
Res Metal Strip 0805 1.24K Ohm 0.1% 1/4W ¦15ppm/¦C SMD T/R
Request a Quote
Description
Res Metal Strip 0805 1.24K Ohm 0.1% 1/4W ¦15ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 0805 1.24K Ohm 0.1% 1/4W ¦15ppm/¦C SMD T/R - WSE08051K240BXTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 0805 1.24K Ohm 0.1% 1/4W ¦15ppm/¦C SMD T/R
WSE08051K240BXTB
Res Metal Strip 0805 1.24K Ohm 0.1% 1/4W ¦15ppm/¦C SMD T/R WSE08051K240BXTB
Res Metal Strip 0805 1.24K Ohm 0.1% 1/4W ¦15ppm/¦C SMD T/R

Res Metal Strip 0805 1.24K Ohm 0.1% 1/4W ¦15ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSE08051K240BXTB
Product Name Res Metal Strip 0805 1.24K Ohm 0.1% 1/4W ¦15ppm/¦C SMD T/R
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1260433 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details