Vishay Intertechnology, Inc. Res Metal Strip 0805 1.1K Ohm 0.5% 1/4W ¦25ppm/¦C SMD T/R WSE08051K100DETB

Description
Res Metal Strip 0805 1.1K Ohm 0.5% 1/4W ¦25ppm/¦C SMD T/R
Request a Quote
Description
Res Metal Strip 0805 1.1K Ohm 0.5% 1/4W ¦25ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 0805 1.1K Ohm 0.5% 1/4W ¦25ppm/¦C SMD T/R - WSE08051K100DETB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 0805 1.1K Ohm 0.5% 1/4W ¦25ppm/¦C SMD T/R
WSE08051K100DETB
Res Metal Strip 0805 1.1K Ohm 0.5% 1/4W ¦25ppm/¦C SMD T/R WSE08051K100DETB
Res Metal Strip 0805 1.1K Ohm 0.5% 1/4W ¦25ppm/¦C SMD T/R

Res Metal Strip 0805 1.1K Ohm 0.5% 1/4W ¦25ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSE08051K100DETB
Product Name Res Metal Strip 0805 1.1K Ohm 0.5% 1/4W ¦25ppm/¦C SMD T/R
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1690305 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details