Vishay Intertechnology, Inc. Res Metal Strip 0805 12.5 Ohm 1% 1/4W ¦25ppm/¦C SMD Bulk WSE080512R50FEBA

Description
Res Metal Strip 0805 12.5 Ohm 1% 1/4W ¦25ppm/¦C SMD Bulk
Request a Quote
Description
Res Metal Strip 0805 12.5 Ohm 1% 1/4W ¦25ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 0805 12.5 Ohm 1% 1/4W ¦25ppm/¦C SMD Bulk - WSE080512R50FEBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 0805 12.5 Ohm 1% 1/4W ¦25ppm/¦C SMD Bulk
WSE080512R50FEBA
Res Metal Strip 0805 12.5 Ohm 1% 1/4W ¦25ppm/¦C SMD Bulk WSE080512R50FEBA
Res Metal Strip 0805 12.5 Ohm 1% 1/4W ¦25ppm/¦C SMD Bulk

Res Metal Strip 0805 12.5 Ohm 1% 1/4W ¦25ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSE080512R50FEBA
Product Name Res Metal Strip 0805 12.5 Ohm 1% 1/4W ¦25ppm/¦C SMD Bulk
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1469491 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details