Vishay Intertechnology, Inc. Res Metal Strip 0805 10 Ohm 0.25% 1/4W ¦25ppm/¦C SMD T/R WSE080510R00CETG

Description
Res Metal Strip 0805 10 Ohm 0.25% 1/4W ¦25ppm/¦C SMD T/R
Request a Quote
Description
Res Metal Strip 0805 10 Ohm 0.25% 1/4W ¦25ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 0805 10 Ohm 0.25% 1/4W ¦25ppm/¦C SMD T/R - WSE080510R00CETG - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 0805 10 Ohm 0.25% 1/4W ¦25ppm/¦C SMD T/R
WSE080510R00CETG
Res Metal Strip 0805 10 Ohm 0.25% 1/4W ¦25ppm/¦C SMD T/R WSE080510R00CETG
Res Metal Strip 0805 10 Ohm 0.25% 1/4W ¦25ppm/¦C SMD T/R

Res Metal Strip 0805 10 Ohm 0.25% 1/4W ¦25ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSE080510R00CETG
Product Name Res Metal Strip 0805 10 Ohm 0.25% 1/4W ¦25ppm/¦C SMD T/R
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1691771 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers