Vishay Intertechnology, Inc. Res Metal Strip 0805 100 Ohm 0.5% 1/4W ¦25ppm/¦C SMD Bulk WSE0805100R0DEBA

Description
Res Metal Strip 0805 100 Ohm 0.5% 1/4W ¦25ppm/¦C SMD Bulk
Request a Quote
Description
Res Metal Strip 0805 100 Ohm 0.5% 1/4W ¦25ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 0805 100 Ohm 0.5% 1/4W ¦25ppm/¦C SMD Bulk - WSE0805100R0DEBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 0805 100 Ohm 0.5% 1/4W ¦25ppm/¦C SMD Bulk
WSE0805100R0DEBA
Res Metal Strip 0805 100 Ohm 0.5% 1/4W ¦25ppm/¦C SMD Bulk WSE0805100R0DEBA
Res Metal Strip 0805 100 Ohm 0.5% 1/4W ¦25ppm/¦C SMD Bulk

Res Metal Strip 0805 100 Ohm 0.5% 1/4W ¦25ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSE0805100R0DEBA
Product Name Res Metal Strip 0805 100 Ohm 0.5% 1/4W ¦25ppm/¦C SMD Bulk
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 4756713 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers