Vishay Precision Group SMD 3W 0.5 Ohm Resistor WSC6927R5000FEA

Description
Wirewound Resistor 3W 1% 0.5 Ohm Surface Mount 6927 Product overview: WSC6927R5000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W, 0.5 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 0.5 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC6927R5000FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wirewound Resistor 3W 1% 0.5 Ohm Surface Mount 6927 Product overview: WSC6927R5000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W, 0.5 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 0.5 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC6927R5000FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3W 0.5 Ohm Resistor - 52-WSC6927R5000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3W 0.5 Ohm Resistor
52-WSC6927R5000FEA
SMD 3W 0.5 Ohm Resistor 52-WSC6927R5000FEA
Wirewound Resistor 3W 1% 0.5 Ohm Surface Mount 6927 Product overview: WSC6927R5000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W, 0.5 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 0.5 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC6927R5000FEA can be used for catalog matching and distributor lookup.

Wirewound Resistor 3W 1% 0.5 Ohm Surface Mount 6927 Product overview: WSC6927R5000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W, 0.5 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 0.5 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC6927R5000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSCD-.50TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSCD-.50TR-ND
Chip Resistor - Surface Mount WSCD-.50TR-ND
500 mOhms ±1% 3W Chip Resistor 6927 J-Lead Pulse Withstanding Wirewound

500 mOhms ±1% 3W Chip Resistor 6927 J-Lead Pulse Withstanding Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - WSCD-.50DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSCD-.50DKR-ND
Chip Resistor - Surface Mount WSCD-.50DKR-ND
500 mOhms ±1% 3W Chip Resistor 6927 J-Lead Pulse Withstanding Wirewound

500 mOhms ±1% 3W Chip Resistor 6927 J-Lead Pulse Withstanding Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - WSCD-.50CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSCD-.50CT-ND
Chip Resistor - Surface Mount WSCD-.50CT-ND
500 mOhms ±1% 3W Chip Resistor 6927 J-Lead Pulse Withstanding Wirewound

500 mOhms ±1% 3W Chip Resistor 6927 J-Lead Pulse Withstanding Wirewound

Buy Now Datasheet
RES .50 OHM 3W 1% 6927 WW SMD - WSC6927R5000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .50 OHM 3W 1% 6927 WW SMD
WSC6927R5000FEA
RES .50 OHM 3W 1% 6927 WW SMD WSC6927R5000FEA
RES .50ohm 3W 1% 6927 WW SMD

RES .50ohm 3W 1% 6927 WW SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number 52-WSC6927R5000FEA WSCD-.50TR-ND WSC6927R5000FEA
Product Name SMD 3W 0.5 Ohm Resistor Chip Resistor - Surface Mount RES .50 OHM 3W 1% 6927 WW SMD
Technology / Construction WIRE WOUND Wirewound
Resistance Range 0.5000 ohms 0.5000 ohms 0.5000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 1.2 volts
Operating AC Voltage 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 2123462 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers