Vishay Intertechnology, Inc. Res Wirewound 6927 7.5 Ohm 1% 3W ¦50ppm/¦C SMD T/R WSC69277R500FEA

Description
Res Wirewound 6927 7.5 Ohm 1% 3W ¦50ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Wirewound 6927 7.5 Ohm 1% 3W ¦50ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 6927 7.5 Ohm 1% 3W ¦50ppm/¦C SMD T/R - WSC69277R500FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6927 7.5 Ohm 1% 3W ¦50ppm/¦C SMD T/R
WSC69277R500FEA
Res Wirewound 6927 7.5 Ohm 1% 3W ¦50ppm/¦C SMD T/R WSC69277R500FEA
Res Wirewound 6927 7.5 Ohm 1% 3W ¦50ppm/¦C SMD T/R

Res Wirewound 6927 7.5 Ohm 1% 3W ¦50ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-WSC69277R500FEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC69277R500FEADKR-ND
Chip Resistor - Surface Mount 541-WSC69277R500FEADKR-ND
7.5 Ohms ±1% 3W Chip Resistor 6927 J-Lead Automotive AEC-Q200 Wirewound

7.5 Ohms ±1% 3W Chip Resistor 6927 J-Lead Automotive AEC-Q200 Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSC69277R500FEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC69277R500FEATR-ND
Chip Resistor - Surface Mount 541-WSC69277R500FEATR-ND
7.5 Ohms ±1% 3W Chip Resistor 6927 J-Lead Automotive AEC-Q200 Wirewound

7.5 Ohms ±1% 3W Chip Resistor 6927 J-Lead Automotive AEC-Q200 Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSC69277R500FEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC69277R500FEACT-ND
Chip Resistor - Surface Mount 541-WSC69277R500FEACT-ND
7.5 Ohms ±1% 3W Chip Resistor 6927 J-Lead Automotive AEC-Q200 Wirewound

7.5 Ohms ±1% 3W Chip Resistor 6927 J-Lead Automotive AEC-Q200 Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSC69277R500FEA 541-WSC69277R500FEADKR-ND
Product Name Res Wirewound 6927 7.5 Ohm 1% 3W ¦50ppm/¦C SMD T/R Chip Resistor - Surface Mount
Technology / Construction Wirewound Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD) 6927 J-Lead
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - C727KJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details