Vishay Intertechnology, Inc. Res Wirewound 6927 6.04K Ohm 5% 3W ¦20ppm/¦C SMD T/R WSC69276K040JEA

Description
Res Wirewound 6927 6.04K Ohm 5% 3W ¦20ppm/¦C SMD T/R
Request a Quote
Description
Res Wirewound 6927 6.04K Ohm 5% 3W ¦20ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 6927 6.04K Ohm 5% 3W ¦20ppm/¦C SMD T/R - WSC69276K040JEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6927 6.04K Ohm 5% 3W ¦20ppm/¦C SMD T/R
WSC69276K040JEA
Res Wirewound 6927 6.04K Ohm 5% 3W ¦20ppm/¦C SMD T/R WSC69276K040JEA
Res Wirewound 6927 6.04K Ohm 5% 3W ¦20ppm/¦C SMD T/R

Res Wirewound 6927 6.04K Ohm 5% 3W ¦20ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSC69276K040JEA
Product Name Res Wirewound 6927 6.04K Ohm 5% 3W ¦20ppm/¦C SMD T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1691789 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers