Vishay Intertechnology, Inc. Res Wirewound 6927 5.36K Ohm 5% 3W ¦20ppm/¦C SMD T/R WSC69275K360JEA

Description
Res Wirewound 6927 5.36K Ohm 5% 3W ¦20ppm/¦C SMD T/R
Request a Quote
Description
Res Wirewound 6927 5.36K Ohm 5% 3W ¦20ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 6927 5.36K Ohm 5% 3W ¦20ppm/¦C SMD T/R - WSC69275K360JEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6927 5.36K Ohm 5% 3W ¦20ppm/¦C SMD T/R
WSC69275K360JEA
Res Wirewound 6927 5.36K Ohm 5% 3W ¦20ppm/¦C SMD T/R WSC69275K360JEA
Res Wirewound 6927 5.36K Ohm 5% 3W ¦20ppm/¦C SMD T/R

Res Wirewound 6927 5.36K Ohm 5% 3W ¦20ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSC69275K360JEA
Product Name Res Wirewound 6927 5.36K Ohm 5% 3W ¦20ppm/¦C SMD T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1468307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details