Vishay Intertechnology, Inc. Res Wirewound 6927 4.92K Ohm 1% 3W ¦20ppm/¦C SMD Bulk WSC69274K920FEK

Description
Res Wirewound 6927 4.92K Ohm 1% 3W ¦20ppm/¦C SMD Bulk
Request a Quote
Description
Res Wirewound 6927 4.92K Ohm 1% 3W ¦20ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 6927 4.92K Ohm 1% 3W ¦20ppm/¦C SMD Bulk - WSC69274K920FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6927 4.92K Ohm 1% 3W ¦20ppm/¦C SMD Bulk
WSC69274K920FEK
Res Wirewound 6927 4.92K Ohm 1% 3W ¦20ppm/¦C SMD Bulk WSC69274K920FEK
Res Wirewound 6927 4.92K Ohm 1% 3W ¦20ppm/¦C SMD Bulk

Res Wirewound 6927 4.92K Ohm 1% 3W ¦20ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSC69274K920FEK
Product Name Res Wirewound 6927 4.92K Ohm 1% 3W ¦20ppm/¦C SMD Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1260427 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details