Vishay Intertechnology, Inc. Res Wirewound 6927 20 Ohm 1% 3W ¦20ppm/¦C SMD T/R WSC692720R00FEA

Description
Res Wirewound 6927 20 Ohm 1% 3W ¦20ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Wirewound 6927 20 Ohm 1% 3W ¦20ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 6927 20 Ohm 1% 3W ¦20ppm/¦C SMD T/R - WSC692720R00FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6927 20 Ohm 1% 3W ¦20ppm/¦C SMD T/R
WSC692720R00FEA
Res Wirewound 6927 20 Ohm 1% 3W ¦20ppm/¦C SMD T/R WSC692720R00FEA
Res Wirewound 6927 20 Ohm 1% 3W ¦20ppm/¦C SMD T/R

Res Wirewound 6927 20 Ohm 1% 3W ¦20ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-WSC692720R00FEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC692720R00FEATR-ND
Chip Resistor - Surface Mount 541-WSC692720R00FEATR-ND
WSC6927 20 1% EA E3

WSC6927 20 1% EA E3

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSC692720R00FEA 541-WSC692720R00FEATR-ND
Product Name Res Wirewound 6927 20 Ohm 1% 3W ¦20ppm/¦C SMD T/R Chip Resistor - Surface Mount
Technology / Construction Wirewound Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD) 6927 J-Lead
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614891-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 95.3 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers