Vishay Precision Group Wirewound ResistorsSeries:WSC; Resistance:1ohm; Resistance Tolerance:+/-1%; Power Rating:3W; Opera... WSC69271R000FEK

Description
Wirewound ResistorsSeries:WSC; Resistance:1ohm; Resistance Tolerance:+/-1%; Power Rating:3W; Opera...
Request a Quote
Description
Wirewound ResistorsSeries:WSC; Resistance:1ohm; Resistance Tolerance:+/-1%; Power Rating:3W; Opera...
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound ResistorsSeries:WSC; Resistance:1ohm; Resistance Tolerance:+/-1%; Power Rating:3W; Opera... - WSC69271R000FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound ResistorsSeries:WSC; Resistance:1ohm; Resistance Tolerance:+/-1%; Power Rating:3W; Opera...
WSC69271R000FEK
Wirewound ResistorsSeries:WSC; Resistance:1ohm; Resistance Tolerance:+/-1%; Power Rating:3W; Opera... WSC69271R000FEK
Wirewound ResistorsSeries:WSC; Resistance:1ohm; Resistance Tolerance:+/-1%; Power Rating:3W; Opera...

Wirewound ResistorsSeries:WSC; Resistance:1ohm; Resistance Tolerance:+/-1%; Power Rating:3W; Opera...

Supplier's Site
Wirewound Resistor, 1 Ohm, 3W, Smd, 0.01; Resistance Vishay - 72M6535 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1 Ohm, 3W, Smd, 0.01; Resistance Vishay
72M6535
Wirewound Resistor, 1 Ohm, 3W, Smd, 0.01; Resistance Vishay 72M6535
WIREWOUND RESISTOR, 1 OHM, 3W, SMD, 0.01; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:3W; Resistor Case / Package:-; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:WSC Series; Voltage Rating:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 1 OHM, 3W, SMD, 0.01; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:3W; Resistor Case / Package:-; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:WSC Series; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number WSC69271R000FEK 72M6535
Product Name Wirewound ResistorsSeries:WSC; Resistance:1ohm; Resistance Tolerance:+/-1%; Power Rating:3W; Opera... Wirewound Resistor, 1 Ohm, 3W, Smd, 0.01; Resistance Vishay
Technology / Construction Wirewound Wirewound
Resistance Range 1 ohms 1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1722234 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details