Vishay Intertechnology, Inc. 2W,.5,1%,TR,HAZMAT WSC4527R5000FEA

Description
2W,.5,1%,TR,HAZMAT
Request a Quote Datasheet
Description
2W,.5,1%,TR,HAZMAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W,.5,1%,TR,HAZMAT - WSC4527R5000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
2W,.5,1%,TR,HAZMAT
WSC4527R5000FEA
2W,.5,1%,TR,HAZMAT WSC4527R5000FEA
2W,.5,1%,TR,HAZMAT

2W,.5,1%,TR,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - WSC4527R5000FEA - 1125363-WSC4527R5000FEA - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSC4527R5000FEA
1125363-WSC4527R5000FEA
Chip Resistor - Surface Mount - WSC4527R5000FEA 1125363-WSC4527R5000FEA
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1125363-WSC4527R5000 FEA Packaging: Tape & Reel Contact Plating: Tin Tolerance: 1 % Temperature Coefficient: 90 ppm/°C Composition: Wirewound Resistance: 500 mΩ Power Rating: 2 W Categories: Chip Resistor - Surface Mount Case / Package: 4527 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Max Operating Temperature: 275 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1125363-WSC4527R5000FEA
Packaging: Tape & Reel
Contact Plating: Tin
Tolerance: 1 %
Temperature Coefficient: 90 ppm/°C
Composition: Wirewound
Resistance: 500 mΩ
Power Rating: 2 W
Categories: Chip Resistor - Surface Mount
Case / Package: 4527
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Max Operating Temperature: 275 °C

Buy Now
SMD 5 OHM 2W Resistor - 52-WSC4527R5000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5 OHM 2W Resistor
52-WSC4527R5000FEA
SMD 5 OHM 2W Resistor 52-WSC4527R5000FEA
Wirewound Resistors - SMD .5 OHM 1% 2W 90PPM Product overview: WSC4527R5000FEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC4527R5000FEA can be used for catalog matching and distributor lookup.

Wirewound Resistors - SMD .5 OHM 1% 2W 90PPM Product overview: WSC4527R5000FEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC4527R5000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number WSC4527R5000FEA 1125363-WSC4527R5000FEA 52-WSC4527R5000FEA
Product Name 2W,.5,1%,TR,HAZMAT Chip Resistor - Surface Mount - WSC4527R5000FEA SMD 5 OHM 2W Resistor
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Technology / Construction Wirewound Wirewound
Resistance Range 0.5000 ohms 0.5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details