Vishay Intertechnology, Inc. Res Wirewound 4527 500 Ohm 1% 2W ¦20ppm/¦C SMD Bulk WSC4527R5000FBA

Description
Res Wirewound 4527 500 Ohm 1% 2W ¦20ppm/¦C SMD Bulk
Request a Quote
Description
Res Wirewound 4527 500 Ohm 1% 2W ¦20ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4527 500 Ohm 1% 2W ¦20ppm/¦C SMD Bulk - WSC4527R5000FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4527 500 Ohm 1% 2W ¦20ppm/¦C SMD Bulk
WSC4527R5000FBA
Res Wirewound 4527 500 Ohm 1% 2W ¦20ppm/¦C SMD Bulk WSC4527R5000FBA
Res Wirewound 4527 500 Ohm 1% 2W ¦20ppm/¦C SMD Bulk

Res Wirewound 4527 500 Ohm 1% 2W ¦20ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSC4527R5000FBA
Product Name Res Wirewound 4527 500 Ohm 1% 2W ¦20ppm/¦C SMD Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311271 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details