Vishay Intertechnology, Inc. Res Wirewound 4527 112m Ohm 1% 2W ¦150ppm/¦C SMD T/R WSC4527R1120FEB

Description
Res Wirewound 4527 112m Ohm 1% 2W ¦150ppm/¦C SMD T/R
Request a Quote
Description
Res Wirewound 4527 112m Ohm 1% 2W ¦150ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4527 112m Ohm 1% 2W ¦150ppm/¦C SMD T/R - WSC4527R1120FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4527 112m Ohm 1% 2W ¦150ppm/¦C SMD T/R
WSC4527R1120FEB
Res Wirewound 4527 112m Ohm 1% 2W ¦150ppm/¦C SMD T/R WSC4527R1120FEB
Res Wirewound 4527 112m Ohm 1% 2W ¦150ppm/¦C SMD T/R

Res Wirewound 4527 112m Ohm 1% 2W ¦150ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSC4527R1120FEB
Product Name Res Wirewound 4527 112m Ohm 1% 2W ¦150ppm/¦C SMD T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 0.0500 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through-Hole Resistors - 1-1623729-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
2 suppliers