Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSC4527R1000FEB

Description
WSC4527 .1 1% EB E3
Request a Quote Datasheet
Description
WSC4527 .1 1% EB E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WSC4527R1000FEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC4527R1000FEBTR-ND
Chip Resistor - Surface Mount 541-WSC4527R1000FEBTR-ND
WSC4527 .1 1% EB E3

WSC4527 .1 1% EB E3

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSC4527R1000FEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC4527R1000FEBCT-ND
Chip Resistor - Surface Mount 541-WSC4527R1000FEBCT-ND
WSC4527 .1 1% EB E3

WSC4527 .1 1% EB E3

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSC4527R1000FEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC4527R1000FEBDKR-ND
Chip Resistor - Surface Mount 541-WSC4527R1000FEBDKR-ND
WSC4527 .1 1% EB E3

WSC4527 .1 1% EB E3

Buy Now Datasheet
Res Wirewound 4527 100m Ohm 1% 2W ¦150ppm/¦C SMD T/R - WSC4527R1000FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4527 100m Ohm 1% 2W ¦150ppm/¦C SMD T/R
WSC4527R1000FEB
Res Wirewound 4527 100m Ohm 1% 2W ¦150ppm/¦C SMD T/R WSC4527R1000FEB
Res Wirewound 4527 100m Ohm 1% 2W ¦150ppm/¦C SMD T/R

Res Wirewound 4527 100m Ohm 1% 2W ¦150ppm/¦C SMD T/R

Supplier's Site
Wirewound Resistors .1ohms 2watts 1% Product overview: WSC4527R1000FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC4527R1000FEB can be used for catalog matching and distributor lookup.

Wirewound Resistors .1ohms 2watts 1% Product overview: WSC4527R1000FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC4527R1000FEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 541-WSC4527R1000FEBTR-ND WSC4527R1000FEB 52-WSC4527R1000FEB
Product Name Chip Resistor - Surface Mount Res Wirewound 4527 100m Ohm 1% 2W ¦150ppm/¦C SMD T/R Resistor
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging 4527 J-Lead Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A1K3JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details