Vishay Intertechnology, Inc. Res Wirewound 4527 910 Ohm 0.5% 2W ¦20ppm/¦C SMD T/R WSC4527910R0DEB

Description
Res Wirewound 4527 910 Ohm 0.5% 2W ¦20ppm/¦C SMD T/R
Request a Quote
Description
Res Wirewound 4527 910 Ohm 0.5% 2W ¦20ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4527 910 Ohm 0.5% 2W ¦20ppm/¦C SMD T/R - WSC4527910R0DEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4527 910 Ohm 0.5% 2W ¦20ppm/¦C SMD T/R
WSC4527910R0DEB
Res Wirewound 4527 910 Ohm 0.5% 2W ¦20ppm/¦C SMD T/R WSC4527910R0DEB
Res Wirewound 4527 910 Ohm 0.5% 2W ¦20ppm/¦C SMD T/R

Res Wirewound 4527 910 Ohm 0.5% 2W ¦20ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSC4527910R0DEB
Product Name Res Wirewound 4527 910 Ohm 0.5% 2W ¦20ppm/¦C SMD T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1249297 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers