Vishay Intertechnology, Inc. Res Wirewound 4527 5 Ohm 1% 2W ¦50ppm/¦C SMD T/R WSC45275R000FEB

Description
Res Wirewound 4527 5 Ohm 1% 2W ¦50ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Wirewound 4527 5 Ohm 1% 2W ¦50ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4527 5 Ohm 1% 2W ¦50ppm/¦C SMD T/R - WSC45275R000FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4527 5 Ohm 1% 2W ¦50ppm/¦C SMD T/R
WSC45275R000FEB
Res Wirewound 4527 5 Ohm 1% 2W ¦50ppm/¦C SMD T/R WSC45275R000FEB
Res Wirewound 4527 5 Ohm 1% 2W ¦50ppm/¦C SMD T/R

Res Wirewound 4527 5 Ohm 1% 2W ¦50ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-WSC45275R000FEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC45275R000FEBDKR-ND
Chip Resistor - Surface Mount 541-WSC45275R000FEBDKR-ND
WSC4527 5 1% EB E3

WSC4527 5 1% EB E3

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSC45275R000FEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC45275R000FEBTR-ND
Chip Resistor - Surface Mount 541-WSC45275R000FEBTR-ND
WSC4527 5 1% EB E3

WSC4527 5 1% EB E3

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSC45275R000FEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC45275R000FEBCT-ND
Chip Resistor - Surface Mount 541-WSC45275R000FEBCT-ND
WSC4527 5 1% EB E3

WSC4527 5 1% EB E3

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSC45275R000FEB 541-WSC45275R000FEBDKR-ND
Product Name Res Wirewound 4527 5 Ohm 1% 2W ¦50ppm/¦C SMD T/R Chip Resistor - Surface Mount
Technology / Construction Wirewound Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details