Vishay Precision Group RES 5.0 OHM 2W 1% 4527 WW SMD WSC45275R000FEA

Description
RES 5.0ohm 2W 1% 4527 WW SMD
Request a Quote Datasheet
Description
RES 5.0ohm 2W 1% 4527 WW SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.0 OHM 2W 1% 4527 WW SMD - WSC45275R000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.0 OHM 2W 1% 4527 WW SMD
WSC45275R000FEA
RES 5.0 OHM 2W 1% 4527 WW SMD WSC45275R000FEA
RES 5.0ohm 2W 1% 4527 WW SMD

RES 5.0ohm 2W 1% 4527 WW SMD

Supplier's Site
Chip Resistor - Surface Mount - WSCC-5.0CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSCC-5.0CT-ND
Chip Resistor - Surface Mount WSCC-5.0CT-ND
5 Ohms ±1% 2W Chip Resistor 4527 J-Lead Pulse Withstanding Wirewound

5 Ohms ±1% 2W Chip Resistor 4527 J-Lead Pulse Withstanding Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - WSCC-5.0DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSCC-5.0DKR-ND
Chip Resistor - Surface Mount WSCC-5.0DKR-ND
5 Ohms ±1% 2W Chip Resistor 4527 J-Lead Pulse Withstanding Wirewound

5 Ohms ±1% 2W Chip Resistor 4527 J-Lead Pulse Withstanding Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - WSCC-5.0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSCC-5.0TR-ND
Chip Resistor - Surface Mount WSCC-5.0TR-ND
5 Ohms ±1% 2W Chip Resistor 4527 J-Lead Pulse Withstanding Wirewound

5 Ohms ±1% 2W Chip Resistor 4527 J-Lead Pulse Withstanding Wirewound

Buy Now Datasheet
2W 5 Ohm Resistor - 52-WSC45275R000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2W 5 Ohm Resistor
52-WSC45275R000FEA
2W 5 Ohm Resistor 52-WSC45275R000FEA
Wirewound Resistor, 2W, 1%, 5 Ohm, 4527 SM Product overview: WSC45275R000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 5 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 5 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC45275R000FEA can be used for catalog matching and distributor lookup.

Wirewound Resistor, 2W, 1%, 5 Ohm, 4527 SM Product overview: WSC45275R000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 5 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 5 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC45275R000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSC45275R000FEA
735800-WSC45275R000FEA
Chip Resistor - Surface Mount - WSC45275R000FEA 735800-WSC45275R000FEA
Manufacturer: Vishay Dale Manufacturer: Vishay Win Source Part Number: 735800-WSC45275R000F EA Series: WSC Packaging: Reel - TR Operating Temperature Range: -65°C ~ 275°C Features: Pulse Withstanding Package: 4527 J-Lead Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 2W Resistance (Ohms): 5 Composition: Wirewound Number of Terminations: 2 Size: 0.455" L x 0.275" W (11.56mm x 6.98mm) Family Name: WSC Categories: Resistors Manufacturer Homepage: www.vishay.com Manufacturer Package: 4527 Height - Seated (Maximum): 0.177" (4.49mm) Alternative Parts (Cross-Reference): WSC00025R000FBA; WSC00025R000FTB; WSC00025R000FTA; Introduction Date: December 31, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Dale
Manufacturer: Vishay
Win Source Part Number: 735800-WSC45275R000FEA
Series: WSC
Packaging: Reel - TR
Operating Temperature Range: -65°C ~ 275°C
Features: Pulse Withstanding
Package: 4527 J-Lead
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 2W
Resistance (Ohms): 5
Composition: Wirewound
Number of Terminations: 2
Size: 0.455" L x 0.275" W (11.56mm x 6.98mm)
Family Name: WSC
Categories: Resistors
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 4527
Height - Seated (Maximum): 0.177" (4.49mm)
Alternative Parts (Cross-Reference): WSC00025R000FBA; WSC00025R000FTB; WSC00025R000FTA;
Introduction Date: December 31, 2005
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Wirewound Resistor, 5 Ohm, 2W, 1%; Resistance Vishay - 36K3869 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 5 Ohm, 2W, 1%; Resistance Vishay
36K3869
Wirewound Resistor, 5 Ohm, 2W, 1%; Resistance Vishay 36K3869
WIREWOUND RESISTOR, 5 OHM, 2W, 1%; Resistance:5ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:-; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:WSC Series; Voltage Rating:3.2V RoHS Compliant: Yes

WIREWOUND RESISTOR, 5 OHM, 2W, 1%; Resistance:5ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:-; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:WSC Series; Voltage Rating:3.2V RoHS Compliant: Yes

Supplier's Site
Wirewound Resistor, 5 Ohm, 2W, 1%, Full Reel; Resistance Vishay - 28X3244 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 5 Ohm, 2W, 1%, Full Reel; Resistance Vishay
28X3244
Wirewound Resistor, 5 Ohm, 2W, 1%, Full Reel; Resistance Vishay 28X3244
WIREWOUND RESISTOR, 5 OHM, 2W, 1%, FULL REEL; Resistance:5ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:-; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:WSC Series RoHS Compliant: Yes

WIREWOUND RESISTOR, 5 OHM, 2W, 1%, FULL REEL; Resistance:5ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:-; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:WSC Series RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - WSC45275R000FEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
WSC45275R000FEA
Resistors - Chip Resistor - Surface Mount WSC45275R000FEA
RES SMD 5 OHM 1% 2W 4527

RES SMD 5 OHM 1% 2W 4527

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number WSC45275R000FEA WSCC-5.0CT-ND 52-WSC45275R000FEA 735800-WSC45275R000FEA 36K3869 28X3244 WSC45275R000FEA
Product Name RES 5.0 OHM 2W 1% 4527 WW SMD Chip Resistor - Surface Mount 2W 5 Ohm Resistor Chip Resistor - Surface Mount - WSC45275R000FEA Wirewound Resistor, 5 Ohm, 2W, 1%; Resistance Vishay Wirewound Resistor, 5 Ohm, 2W, 1%, Full Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead 4527 J-Lead
Resistance Range 5 ohms 5 ohms 5 ohms 5 ohms 5 ohms 5 ohms 5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 to 4527 watts 2 watts 2 watts 2 watts 2 watts 2 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7680 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details