Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 981970-WSC4527511R0F
Packaging: Tape & Reel
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 20 ppm/°C
Composition: Wirewound
Resistance: 511 Ω
Power Rating: 2 W
Categories: Chip Resistor - Surface Mount
Case / Package: 4527
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 275 °C
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Res Wirewound 4527 511 Ohm 1% 2W ¦20ppm/¦C SMD T/R
Wirewound Resistors - SMD WSC4527 511 1% EA e3 Product overview: WSC4527511R0FEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC4527511R0FEA can be used for catalog matching and distributor lookup.
| Win Source Electronics | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 981970-WSC4527511R0FEA | WSC4527511R0FEA | 52-WSC4527511R0FEA |
| Product Name | Chip Resistor - Surface Mount - WSC4527511R0FEA | Res Wirewound 4527 511 Ohm 1% 2W ¦20ppm/¦C SMD T/R | SMD Resistor |
| Technology / Construction | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 511 ohms | 511 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |