Vishay Intertechnology, Inc. Res Wirewound 4527 4.92K Ohm 1% 2W ¦20ppm/¦C SMD T/R WSC45274K920FTA

Description
Res Wirewound 4527 4.92K Ohm 1% 2W ¦20ppm/¦C SMD T/R
Request a Quote
Description
Res Wirewound 4527 4.92K Ohm 1% 2W ¦20ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4527 4.92K Ohm 1% 2W ¦20ppm/¦C SMD T/R - WSC45274K920FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4527 4.92K Ohm 1% 2W ¦20ppm/¦C SMD T/R
WSC45274K920FTA
Res Wirewound 4527 4.92K Ohm 1% 2W ¦20ppm/¦C SMD T/R WSC45274K920FTA
Res Wirewound 4527 4.92K Ohm 1% 2W ¦20ppm/¦C SMD T/R

Res Wirewound 4527 4.92K Ohm 1% 2W ¦20ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSC45274K920FTA
Product Name Res Wirewound 4527 4.92K Ohm 1% 2W ¦20ppm/¦C SMD T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1278368 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers