Vishay Precision Group WSC45274K700FEA WSC45274K700FEA

Description
WSC45274K700FEA
Request a Quote
Description
WSC45274K700FEA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
WSC45274K700FEA - WSC45274K700FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
WSC45274K700FEA
WSC45274K700FEA
WSC45274K700FEA WSC45274K700FEA
WSC45274K700FEA

WSC45274K700FEA

Supplier's Site
Resistor, Ww, 4.7Kohm, 2W, Smd, 1%; Resistance Vishay - 65K4030 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Ww, 4.7Kohm, 2W, Smd, 1%; Resistance Vishay
65K4030
Resistor, Ww, 4.7Kohm, 2W, Smd, 1%; Resistance Vishay 65K4030
RESISTOR, WW, 4.7KOHM, 2W, SMD, 1%; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:-; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:WSC Series; Voltage Rating:- RoHS Compliant: Yes

RESISTOR, WW, 4.7KOHM, 2W, SMD, 1%; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:-; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:WSC Series; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site
Resistor, Wirewound, 4.7 Kohm, 2 W, 1%, Full Reel; Resistance Vishay - 41K9274 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 4.7 Kohm, 2 W, 1%, Full Reel; Resistance Vishay
41K9274
Resistor, Wirewound, 4.7 Kohm, 2 W, 1%, Full Reel; Resistance Vishay 41K9274
RESISTOR, WIREWOUND, 4.7 KOHM, 2 W, 1%, FULL REEL; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:-; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:WSC Series RoHS Compliant: Yes

RESISTOR, WIREWOUND, 4.7 KOHM, 2 W, 1%, FULL REEL; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:-; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:WSC Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number WSC45274K700FEA 65K4030
Product Name WSC45274K700FEA Resistor, Ww, 4.7Kohm, 2W, Smd, 1%; Resistance Vishay
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Wirewound
Resistance Range 4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details