Vishay Intertechnology, Inc. Res Wirewound 4527 3.74K Ohm 1% 2W ¦20ppm/¦C SMD T/R WSC45273K740FEA

Description
Res Wirewound 4527 3.74K Ohm 1% 2W ¦20ppm/¦C SMD T/R
Request a Quote
Description
Res Wirewound 4527 3.74K Ohm 1% 2W ¦20ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4527 3.74K Ohm 1% 2W ¦20ppm/¦C SMD T/R - WSC45273K740FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4527 3.74K Ohm 1% 2W ¦20ppm/¦C SMD T/R
WSC45273K740FEA
Res Wirewound 4527 3.74K Ohm 1% 2W ¦20ppm/¦C SMD T/R WSC45273K740FEA
Res Wirewound 4527 3.74K Ohm 1% 2W ¦20ppm/¦C SMD T/R

Res Wirewound 4527 3.74K Ohm 1% 2W ¦20ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSC45273K740FEA
Product Name Res Wirewound 4527 3.74K Ohm 1% 2W ¦20ppm/¦C SMD T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1363293 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details