Vishay Precision Group WSC452733R00FEA WSC452733R00FEA

Description
WSC452733R00FEA
Request a Quote
Description
WSC452733R00FEA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
WSC452733R00FEA - WSC452733R00FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
WSC452733R00FEA
WSC452733R00FEA
WSC452733R00FEA WSC452733R00FEA
WSC452733R00FEA

WSC452733R00FEA

Supplier's Site
Wirewound Resistor, 33 Ohm, 2W, Smd, 0.01; Resistance Vishay - 65K4028 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 33 Ohm, 2W, Smd, 0.01; Resistance Vishay
65K4028
Wirewound Resistor, 33 Ohm, 2W, Smd, 0.01; Resistance Vishay 65K4028
WIREWOUND RESISTOR, 33 OHM, 2W, SMD, 0.01; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:-; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:WSC Series; Voltage Rating:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 33 OHM, 2W, SMD, 0.01; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:-; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:WSC Series; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site
Resistor, Wire Wound, 33 Ohm, 2W, 1%, Full Reel; Resistance Vishay - 85R4597 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wire Wound, 33 Ohm, 2W, 1%, Full Reel; Resistance Vishay
85R4597
Resistor, Wire Wound, 33 Ohm, 2W, 1%, Full Reel; Resistance Vishay 85R4597
RESISTOR, WIRE WOUND, 33 OHM, 2W, 1%, FULL REEL; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:-; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:WSC Series RoHS Compliant: Yes

RESISTOR, WIRE WOUND, 33 OHM, 2W, 1%, FULL REEL; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:-; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:WSC Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number WSC452733R00FEA 65K4028
Product Name WSC452733R00FEA Wirewound Resistor, 33 Ohm, 2W, Smd, 0.01; Resistance Vishay
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Wirewound
Resistance Range 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 3-1630027-4 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 0.1000 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details