Vishay Intertechnology, Inc. Wirewound Resistors - SMD 30.1ohms 2watts 1% WSC452730R10FEB

Description
Wirewound Resistors - SMD 30.1ohms 2watts 1%
Request a Quote
Description
Wirewound Resistors - SMD 30.1ohms 2watts 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - SMD 30.1ohms 2watts 1% - WSC452730R10FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - SMD 30.1ohms 2watts 1%
WSC452730R10FEB
Wirewound Resistors - SMD 30.1ohms 2watts 1% WSC452730R10FEB
Wirewound Resistors - SMD 30.1ohms 2watts 1%

Wirewound Resistors - SMD 30.1ohms 2watts 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSC452730R10FEB
Product Name Wirewound Resistors - SMD 30.1ohms 2watts 1%
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details