Vishay Intertechnology, Inc. Res Wirewound 4527 2.74 Ohm 5% 2W ¦50ppm/¦C SMD Bulk WSC45272R740JEK

Description
Res Wirewound 4527 2.74 Ohm 5% 2W ¦50ppm/¦C SMD Bulk
Request a Quote
Description
Res Wirewound 4527 2.74 Ohm 5% 2W ¦50ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4527 2.74 Ohm 5% 2W ¦50ppm/¦C SMD Bulk - WSC45272R740JEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4527 2.74 Ohm 5% 2W ¦50ppm/¦C SMD Bulk
WSC45272R740JEK
Res Wirewound 4527 2.74 Ohm 5% 2W ¦50ppm/¦C SMD Bulk WSC45272R740JEK
Res Wirewound 4527 2.74 Ohm 5% 2W ¦50ppm/¦C SMD Bulk

Res Wirewound 4527 2.74 Ohm 5% 2W ¦50ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSC45272R740JEK
Product Name Res Wirewound 4527 2.74 Ohm 5% 2W ¦50ppm/¦C SMD Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1468273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers