Vishay Precision Group Chip Resistor - Surface Mount WSC45272R000FEA

Description
2 Ohms ±1% 2W Chip Resistor 4527 J-Lead Pulse Withstanding Wirewound
Request a Quote Datasheet
Description
2 Ohms ±1% 2W Chip Resistor 4527 J-Lead Pulse Withstanding Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSCC-2.0DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSCC-2.0DKR-ND
Chip Resistor - Surface Mount WSCC-2.0DKR-ND
2 Ohms ±1% 2W Chip Resistor 4527 J-Lead Pulse Withstanding Wirewound

2 Ohms ±1% 2W Chip Resistor 4527 J-Lead Pulse Withstanding Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - WSCC-2.0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSCC-2.0TR-ND
Chip Resistor - Surface Mount WSCC-2.0TR-ND
2 Ohms ±1% 2W Chip Resistor 4527 J-Lead Pulse Withstanding Wirewound

2 Ohms ±1% 2W Chip Resistor 4527 J-Lead Pulse Withstanding Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - WSCC-2.0CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSCC-2.0CT-ND
Chip Resistor - Surface Mount WSCC-2.0CT-ND
2 Ohms ±1% 2W Chip Resistor 4527 J-Lead Pulse Withstanding Wirewound

2 Ohms ±1% 2W Chip Resistor 4527 J-Lead Pulse Withstanding Wirewound

Buy Now Datasheet
2W 2 Ohm Resistor - 52-WSC45272R000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2W 2 Ohm Resistor
52-WSC45272R000FEA
2W 2 Ohm Resistor 52-WSC45272R000FEA
2W 2 Ohm 1% Wirewound Resistor, 4527 SM Product overview: WSC45272R000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 2 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 2 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC45272R000FEA can be used for catalog matching and distributor lookup.

2W 2 Ohm 1% Wirewound Resistor, 4527 SM Product overview: WSC45272R000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 2 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 2 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC45272R000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
WSC45272R000FEA - WSC45272R000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
WSC45272R000FEA
WSC45272R000FEA
WSC45272R000FEA WSC45272R000FEA
WSC45272R000FEA

WSC45272R000FEA

Supplier's Site
Res, Wirewound, 2R, 1%, 2W, 4527, Reel; Resistance Vishay - 85R4596 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 2R, 1%, 2W, 4527, Reel; Resistance Vishay
85R4596
Res, Wirewound, 2R, 1%, 2W, 4527, Reel; Resistance Vishay 85R4596
RES, WIREWOUND, 2R, 1%, 2W, 4527, REEL; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:WSC Series RoHS Compliant: Yes

RES, WIREWOUND, 2R, 1%, 2W, 4527, REEL; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:WSC Series RoHS Compliant: Yes

Supplier's Site
Surface Mount Chip Resistor, Wirewound, Aec-Q200 Wsc Series, 2 Ohm, 2 W, 1%, 2 V Rohs Compliant Vishay - 98K2960 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Wirewound, Aec-Q200 Wsc Series, 2 Ohm, 2 W, 1%, 2 V Rohs Compliant Vishay
98K2960
Surface Mount Chip Resistor, Wirewound, Aec-Q200 Wsc Series, 2 Ohm, 2 W, 1%, 2 V Rohs Compliant Vishay 98K2960
Surface Mount Chip Resistor, Wirewound, AEC-Q200 WSC Series, 2 ohm, 2 W, 1%, 2 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Wirewound, AEC-Q200 WSC Series, 2 ohm, 2 W, 1%, 2 V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - WSC45272R000FEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
WSC45272R000FEA
Resistors - Chip Resistor - Surface Mount WSC45272R000FEA
RES SMD 2 OHM 1% 2W 4527

RES SMD 2 OHM 1% 2W 4527

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number WSCC-2.0DKR-ND 52-WSC45272R000FEA WSC45272R000FEA 85R4596 98K2960 WSC45272R000FEA
Product Name Chip Resistor - Surface Mount 2W 2 Ohm Resistor WSC45272R000FEA Res, Wirewound, 2R, 1%, 2W, 4527, Reel; Resistance Vishay Surface Mount Chip Resistor, Wirewound, Aec-Q200 Wsc Series, 2 Ohm, 2 W, 1%, 2 V Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Wirewound WIRE WOUND Wirewound Wirewound Wirewound
Mounting / Packaging 4527 J-Lead 4527 [11470 Metric] Surface Mount Technology (SMT / SMD) 4527 J-Lead
Resistance Range 2 ohms 2 ohms 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details