Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - WSC452727R00FEA WSC452727R00FEA

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999522-WSC452727R00F EA Packaging: Tape and Reel Length: 11.56 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 20 ppm/°C Military Standard: Not Composition: Wirewound Resistance: 27 Ω Power Rating: 2 W Categories: Chip Resistor - Surface Mount Case / Package: 4527 Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 275 °C Depth: 6.98 mm Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C
Request a Quote Datasheet
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999522-WSC452727R00F EA Packaging: Tape and Reel Length: 11.56 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 20 ppm/°C Military Standard: Not Composition: Wirewound Resistance: 27 Ω Power Rating: 2 W Categories: Chip Resistor - Surface Mount Case / Package: 4527 Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 275 °C Depth: 6.98 mm Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSC452727R00FEA - 999522-WSC452727R00FEA - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSC452727R00FEA
999522-WSC452727R00FEA
Chip Resistor - Surface Mount - WSC452727R00FEA 999522-WSC452727R00FEA
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999522-WSC452727R00F EA Packaging: Tape and Reel Length: 11.56 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 20 ppm/°C Military Standard: Not Composition: Wirewound Resistance: 27 Ω Power Rating: 2 W Categories: Chip Resistor - Surface Mount Case / Package: 4527 Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 275 °C Depth: 6.98 mm Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 999522-WSC452727R00FEA
Packaging: Tape and Reel
Length: 11.56 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 20 ppm/°C
Military Standard: Not
Composition: Wirewound
Resistance: 27 Ω
Power Rating: 2 W
Categories: Chip Resistor - Surface Mount
Case / Package: 4527
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 275 °C
Depth: 6.98 mm
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C

Buy Now
SMD Resistor - 52-WSC452727R00FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Wirewound Resistors - SMD WSC4527 27 1% EA e3 Product overview: WSC452727R00FEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC452727R00FEA can be used for catalog matching and distributor lookup.

Wirewound Resistors - SMD WSC4527 27 1% EA e3 Product overview: WSC452727R00FEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC452727R00FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Wirewound 4527 27 Ohm 1% 2W ¦20ppm/¦C SMD T/R - WSC452727R00FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4527 27 Ohm 1% 2W ¦20ppm/¦C SMD T/R
WSC452727R00FEA
Res Wirewound 4527 27 Ohm 1% 2W ¦20ppm/¦C SMD T/R WSC452727R00FEA
Res Wirewound 4527 27 Ohm 1% 2W ¦20ppm/¦C SMD T/R

Res Wirewound 4527 27 Ohm 1% 2W ¦20ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number 999522-WSC452727R00FEA 52-WSC452727R00FEA WSC452727R00FEA
Product Name Chip Resistor - Surface Mount - WSC452727R00FEA SMD Resistor Res Wirewound 4527 27 Ohm 1% 2W ¦20ppm/¦C SMD T/R
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 27 ohms 27 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details