Vishay Intertechnology, Inc. Res Wirewound 4527 24.7 Ohm 0.5% 2W ¦20ppm/¦C SMD T/R WSC452724R70DEA

Description
Res Wirewound 4527 24.7 Ohm 0.5% 2W ¦20ppm/¦C SMD T/R
Request a Quote
Description
Res Wirewound 4527 24.7 Ohm 0.5% 2W ¦20ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4527 24.7 Ohm 0.5% 2W ¦20ppm/¦C SMD T/R - WSC452724R70DEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4527 24.7 Ohm 0.5% 2W ¦20ppm/¦C SMD T/R
WSC452724R70DEA
Res Wirewound 4527 24.7 Ohm 0.5% 2W ¦20ppm/¦C SMD T/R WSC452724R70DEA
Res Wirewound 4527 24.7 Ohm 0.5% 2W ¦20ppm/¦C SMD T/R

Res Wirewound 4527 24.7 Ohm 0.5% 2W ¦20ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSC452724R70DEA
Product Name Res Wirewound 4527 24.7 Ohm 0.5% 2W ¦20ppm/¦C SMD T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1469518 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers