Vishay Intertechnology, Inc. Res Wirewound 4527 249 Ohm 1% 2W ¦20ppm/¦C SMD T/R WSC4527249R0FEA

Description
Res Wirewound 4527 249 Ohm 1% 2W ¦20ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Wirewound 4527 249 Ohm 1% 2W ¦20ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4527 249 Ohm 1% 2W ¦20ppm/¦C SMD T/R - WSC4527249R0FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4527 249 Ohm 1% 2W ¦20ppm/¦C SMD T/R
WSC4527249R0FEA
Res Wirewound 4527 249 Ohm 1% 2W ¦20ppm/¦C SMD T/R WSC4527249R0FEA
Res Wirewound 4527 249 Ohm 1% 2W ¦20ppm/¦C SMD T/R

Res Wirewound 4527 249 Ohm 1% 2W ¦20ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSC4527249R0FEA - 990461-WSC4527249R0FEA - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSC4527249R0FEA
990461-WSC4527249R0FEA
Chip Resistor - Surface Mount - WSC4527249R0FEA 990461-WSC4527249R0FEA
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 990461-WSC4527249R0F EA Packaging: Tape & Reel Length: 11.56 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 20 ppm/°C Composition: Wirewound Resistance: 249 Ω Power Rating: 2 W Categories: Chip Resistor - Surface Mount Case / Package: 4527 Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 275 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 990461-WSC4527249R0FEA
Packaging: Tape & Reel
Length: 11.56 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 20 ppm/°C
Composition: Wirewound
Resistance: 249 Ω
Power Rating: 2 W
Categories: Chip Resistor - Surface Mount
Case / Package: 4527
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 275 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C

Buy Now
SMD Resistor - 52-WSC4527249R0FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Wirewound Resistors - SMD WSC4527 249 1% EA e3 Product overview: WSC4527249R0FEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC4527249R0FEA can be used for catalog matching and distributor lookup.

Wirewound Resistors - SMD WSC4527 249 1% EA e3 Product overview: WSC4527249R0FEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC4527249R0FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number WSC4527249R0FEA 990461-WSC4527249R0FEA 52-WSC4527249R0FEA
Product Name Res Wirewound 4527 249 Ohm 1% 2W ¦20ppm/¦C SMD T/R Chip Resistor - Surface Mount - WSC4527249R0FEA SMD Resistor
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2573203 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 3.3 ohms
View Details