Vishay Precision Group Chip Resistor - Surface Mount - WSC452720R00FEA WSC452720R00FEA

Description
Manufacturer: Vishay Dale Win Source Part Number: 799357-WSC452720R00F EA Series: WSC Packaging: Reel package Operating Temperature Range: -65°C ~ 275°C Features: Pulse Withstanding Package: 4527 J-Lead Tolerance: ±1% Temperature Coefficient: ±20ppm/°C Power (Watts): 2W Resistance (Ohms): 20 Composition: Wirewound Number of Terminations: 2 Family Name: WSC Categories: Resistors Dimension: 0.455" L x 0.275" W (11.56mm x 6.98mm) Manufacturer Package: 4527 Height - Seated (Maximum): 0.177" (4.49mm) Alternative Parts (Cross-Reference): SL2TTED20R0F; PWR4525W20R0F; WSC452720R00FTB ; WSC000220R00FTB; Introduction Date: August 24, 2004 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Win Source Part Number: 799357-WSC452720R00F EA Series: WSC Packaging: Reel package Operating Temperature Range: -65°C ~ 275°C Features: Pulse Withstanding Package: 4527 J-Lead Tolerance: ±1% Temperature Coefficient: ±20ppm/°C Power (Watts): 2W Resistance (Ohms): 20 Composition: Wirewound Number of Terminations: 2 Family Name: WSC Categories: Resistors Dimension: 0.455" L x 0.275" W (11.56mm x 6.98mm) Manufacturer Package: 4527 Height - Seated (Maximum): 0.177" (4.49mm) Alternative Parts (Cross-Reference): SL2TTED20R0F; PWR4525W20R0F; WSC452720R00FTB ; WSC000220R00FTB; Introduction Date: August 24, 2004 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSC452720R00FEA
799357-WSC452720R00FEA
Chip Resistor - Surface Mount - WSC452720R00FEA 799357-WSC452720R00FEA
Manufacturer: Vishay Dale Win Source Part Number: 799357-WSC452720R00F EA Series: WSC Packaging: Reel package Operating Temperature Range: -65°C ~ 275°C Features: Pulse Withstanding Package: 4527 J-Lead Tolerance: ±1% Temperature Coefficient: ±20ppm/°C Power (Watts): 2W Resistance (Ohms): 20 Composition: Wirewound Number of Terminations: 2 Family Name: WSC Categories: Resistors Dimension: 0.455" L x 0.275" W (11.56mm x 6.98mm) Manufacturer Package: 4527 Height - Seated (Maximum): 0.177" (4.49mm) Alternative Parts (Cross-Reference): SL2TTED20R0F; PWR4525W20R0F; WSC452720R00FTB ; WSC000220R00FTB; Introduction Date: August 24, 2004 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Dale
Win Source Part Number: 799357-WSC452720R00FEA
Series: WSC
Packaging: Reel package
Operating Temperature Range: -65°C ~ 275°C
Features: Pulse Withstanding
Package: 4527 J-Lead
Tolerance: ±1%
Temperature Coefficient: ±20ppm/°C
Power (Watts): 2W
Resistance (Ohms): 20
Composition: Wirewound
Number of Terminations: 2
Family Name: WSC
Categories: Resistors
Dimension: 0.455" L x 0.275" W (11.56mm x 6.98mm)
Manufacturer Package: 4527
Height - Seated (Maximum): 0.177" (4.49mm)
Alternative Parts (Cross-Reference): SL2TTED20R0F; PWR4525W20R0F; WSC452720R00FTB ; WSC000220R00FTB;
Introduction Date: August 24, 2004
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RES 20 OHM 2W 1% 4527 WW SMD - WSC452720R00FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 2W 1% 4527 WW SMD
WSC452720R00FEA
RES 20 OHM 2W 1% 4527 WW SMD WSC452720R00FEA
RES 20ohm 2W 1% 4527 WW SMD

RES 20ohm 2W 1% 4527 WW SMD

Supplier's Site
Chip Resistor - Surface Mount - WSCC-20DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSCC-20DKR-ND
Chip Resistor - Surface Mount WSCC-20DKR-ND
20 Ohms ±1% 2W Chip Resistor 4527 J-Lead Pulse Withstanding Wirewound

20 Ohms ±1% 2W Chip Resistor 4527 J-Lead Pulse Withstanding Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - WSCC-20CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSCC-20CT-ND
Chip Resistor - Surface Mount WSCC-20CT-ND
20 Ohms ±1% 2W Chip Resistor 4527 J-Lead Pulse Withstanding Wirewound

20 Ohms ±1% 2W Chip Resistor 4527 J-Lead Pulse Withstanding Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - WSCC-20TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSCC-20TR-ND
Chip Resistor - Surface Mount WSCC-20TR-ND
20 Ohms ±1% 2W Chip Resistor 4527 J-Lead Pulse Withstanding Wirewound

20 Ohms ±1% 2W Chip Resistor 4527 J-Lead Pulse Withstanding Wirewound

Buy Now Datasheet
2W 20 Ohm 6.3V Resistor - 52-WSC452720R00FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2W 20 Ohm 6.3V Resistor
52-WSC452720R00FEA
2W 20 Ohm 6.3V Resistor 52-WSC452720R00FEA
2W 1% 20 Ohm Wirewound Resistor, 4527 SM, 6.3V Product overview: WSC452720R00FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 20 Ohm, 6.3V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 20 Ohm, 6.3V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC452720R00FEA can be used for catalog matching and distributor lookup.

2W 1% 20 Ohm Wirewound Resistor, 4527 SM, 6.3V Product overview: WSC452720R00FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 20 Ohm, 6.3V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 20 Ohm, 6.3V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC452720R00FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Wirewound, 20R, 1%, 2W, 4527; Resistance Vishay - 60P8777 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 20R, 1%, 2W, 4527; Resistance Vishay
60P8777
Res, Wirewound, 20R, 1%, 2W, 4527; Resistance Vishay 60P8777
RES, WIREWOUND, 20R, 1%, 2W, 4527; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:WSC Series RoHS Compliant: Yes

RES, WIREWOUND, 20R, 1%, 2W, 4527; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:WSC Series RoHS Compliant: Yes

Supplier's Site
Res, Wirewound, 20R, 1%, 2W, 4527, Reel; Resistance Vishay - 28X3242 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 20R, 1%, 2W, 4527, Reel; Resistance Vishay
28X3242
Res, Wirewound, 20R, 1%, 2W, 4527, Reel; Resistance Vishay 28X3242
RES, WIREWOUND, 20R, 1%, 2W, 4527, REEL; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:WSC Series RoHS Compliant: Yes

RES, WIREWOUND, 20R, 1%, 2W, 4527, REEL; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:WSC Series RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - WSC452720R00FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSC452720R00FEA
Chip Resistor - Surface Mount WSC452720R00FEA
RES SMD 20 OHM 1% 2W 4527

RES SMD 20 OHM 1% 2W 4527

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 799357-WSC452720R00FEA WSC452720R00FEA WSCC-20DKR-ND 52-WSC452720R00FEA 60P8777 WSC452720R00FEA
Product Name Chip Resistor - Surface Mount - WSC452720R00FEA RES 20 OHM 2W 1% 4527 WW SMD Chip Resistor - Surface Mount 2W 20 Ohm 6.3V Resistor Res, Wirewound, 20R, 1%, 2W, 4527; Resistance Vishay Chip Resistor - Surface Mount
Technology / Construction Wirewound Wirewound WIRE WOUND Wirewound Wirewound
Resistance Range 20 ohms 20 ohms 20 ohms 20 ohms 20 ohms 20 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 2 watts 2 to 4527 watts 2 watts 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722161 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details