Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - WSC45271R500JEA WSC45271R500JEA

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1131247-WSC45271R500 JEA Packaging: Tape and Reel Length: 11.5 mm Contact Plating: Tin Tolerance: 5 % Temperature Coefficient: 50 ppm/°C Composition: Wirewound Height: 2.54 mm Resistance: 1.5 Ω Power Rating: 2 W Number of Pins: 4527 Width: 7 mm Categories: Chip Resistor - Surface Mount Case / Package: 4527 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Case Code (Imperial): 4527 Max Operating Temperature: 275 °C
Request a Quote Datasheet
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1131247-WSC45271R500 JEA Packaging: Tape and Reel Length: 11.5 mm Contact Plating: Tin Tolerance: 5 % Temperature Coefficient: 50 ppm/°C Composition: Wirewound Height: 2.54 mm Resistance: 1.5 Ω Power Rating: 2 W Number of Pins: 4527 Width: 7 mm Categories: Chip Resistor - Surface Mount Case / Package: 4527 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Case Code (Imperial): 4527 Max Operating Temperature: 275 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSC45271R500JEA - 1131247-WSC45271R500JEA - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSC45271R500JEA
1131247-WSC45271R500JEA
Chip Resistor - Surface Mount - WSC45271R500JEA 1131247-WSC45271R500JEA
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1131247-WSC45271R500 JEA Packaging: Tape and Reel Length: 11.5 mm Contact Plating: Tin Tolerance: 5 % Temperature Coefficient: 50 ppm/°C Composition: Wirewound Height: 2.54 mm Resistance: 1.5 Ω Power Rating: 2 W Number of Pins: 4527 Width: 7 mm Categories: Chip Resistor - Surface Mount Case / Package: 4527 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Case Code (Imperial): 4527 Max Operating Temperature: 275 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1131247-WSC45271R500JEA
Packaging: Tape and Reel
Length: 11.5 mm
Contact Plating: Tin
Tolerance: 5 %
Temperature Coefficient: 50 ppm/°C
Composition: Wirewound
Height: 2.54 mm
Resistance: 1.5 Ω
Power Rating: 2 W
Number of Pins: 4527
Width: 7 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 4527
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Case Code (Imperial): 4527
Max Operating Temperature: 275 °C

Buy Now
SMD Resistor - 52-WSC45271R500JEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Wirewound Resistors - SMD WSC4527 1.5 5% EA e3 Product overview: WSC45271R500JEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC45271R500JEA can be used for catalog matching and distributor lookup.

Wirewound Resistors - SMD WSC4527 1.5 5% EA e3 Product overview: WSC45271R500JEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC45271R500JEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Wirewound 4527 1.5 Ohm 5% 2W ¦50ppm/¦C SMD T/R - WSC45271R500JEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4527 1.5 Ohm 5% 2W ¦50ppm/¦C SMD T/R
WSC45271R500JEA
Res Wirewound 4527 1.5 Ohm 5% 2W ¦50ppm/¦C SMD T/R WSC45271R500JEA
Res Wirewound 4527 1.5 Ohm 5% 2W ¦50ppm/¦C SMD T/R

Res Wirewound 4527 1.5 Ohm 5% 2W ¦50ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number 1131247-WSC45271R500JEA 52-WSC45271R500JEA WSC45271R500JEA
Product Name Chip Resistor - Surface Mount - WSC45271R500JEA SMD Resistor Res Wirewound 4527 1.5 Ohm 5% 2W ¦50ppm/¦C SMD T/R
Technology / Construction Wirewound Wirewound Wirewound
Resistance Range 1.5 ohms 1.5 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details