Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - WSC45271R000JEA WSC45271R000JEA

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 990460-WSC45271R000J EA Packaging: Tape & Reel Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 50 ppm/°C Composition: Wirewound Resistance: 1 Ω Power Rating: 2 W Categories: Chip Resistor - Surface Mount Case / Package: 4527 Alternative Parts (Cross-Reference): WSC00021R000FEA; WSC00021R000FTA; WSC00021R000FTB; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 275 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Schedule B: 8533210045, 8533210045
Request a Quote Datasheet
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 990460-WSC45271R000J EA Packaging: Tape & Reel Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 50 ppm/°C Composition: Wirewound Resistance: 1 Ω Power Rating: 2 W Categories: Chip Resistor - Surface Mount Case / Package: 4527 Alternative Parts (Cross-Reference): WSC00021R000FEA; WSC00021R000FTA; WSC00021R000FTB; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 275 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Schedule B: 8533210045, 8533210045
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSC45271R000JEA - 990460-WSC45271R000JEA - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSC45271R000JEA
990460-WSC45271R000JEA
Chip Resistor - Surface Mount - WSC45271R000JEA 990460-WSC45271R000JEA
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 990460-WSC45271R000J EA Packaging: Tape & Reel Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 50 ppm/°C Composition: Wirewound Resistance: 1 Ω Power Rating: 2 W Categories: Chip Resistor - Surface Mount Case / Package: 4527 Alternative Parts (Cross-Reference): WSC00021R000FEA; WSC00021R000FTA; WSC00021R000FTB; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 275 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Schedule B: 8533210045, 8533210045

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 990460-WSC45271R000JEA
Packaging: Tape & Reel
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 5 %
Temperature Coefficient: 50 ppm/°C
Composition: Wirewound
Resistance: 1 Ω
Power Rating: 2 W
Categories: Chip Resistor - Surface Mount
Case / Package: 4527
Alternative Parts (Cross-Reference): WSC00021R000FEA; WSC00021R000FTA; WSC00021R000FTB;
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 275 °C
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Schedule B: 8533210045, 8533210045

Buy Now
SMD 1 OHM 2W Resistor - 52-WSC45271R000JEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1 OHM 2W Resistor
52-WSC45271R000JEA
SMD 1 OHM 2W Resistor 52-WSC45271R000JEA
Wirewound Resistors - SMD 1 OHM 5% 2W 50PPM Product overview: WSC45271R000JEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC45271R000JEA can be used for catalog matching and distributor lookup.

Wirewound Resistors - SMD 1 OHM 5% 2W 50PPM Product overview: WSC45271R000JEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC45271R000JEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Wirewound 4527 1 Ohm 5% 2W ¦50ppm/¦C SMD T/R - WSC45271R000JEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4527 1 Ohm 5% 2W ¦50ppm/¦C SMD T/R
WSC45271R000JEA
Res Wirewound 4527 1 Ohm 5% 2W ¦50ppm/¦C SMD T/R WSC45271R000JEA
Res Wirewound 4527 1 Ohm 5% 2W ¦50ppm/¦C SMD T/R

Res Wirewound 4527 1 Ohm 5% 2W ¦50ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number 990460-WSC45271R000JEA 52-WSC45271R000JEA WSC45271R000JEA
Product Name Chip Resistor - Surface Mount - WSC45271R000JEA SMD 1 OHM 2W Resistor Res Wirewound 4527 1 Ohm 5% 2W ¦50ppm/¦C SMD T/R
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 1 ohms 1 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details