Vishay Intertechnology, Inc. Res Wirewound 4527 1 Ohm 1% 2W ¦50ppm/¦C SMD T/R WSC45271R000FTA

Description
Res Wirewound 4527 1 Ohm 1% 2W ¦50ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Wirewound 4527 1 Ohm 1% 2W ¦50ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4527 1 Ohm 1% 2W ¦50ppm/¦C SMD T/R - WSC45271R000FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4527 1 Ohm 1% 2W ¦50ppm/¦C SMD T/R
WSC45271R000FTA
Res Wirewound 4527 1 Ohm 1% 2W ¦50ppm/¦C SMD T/R WSC45271R000FTA
Res Wirewound 4527 1 Ohm 1% 2W ¦50ppm/¦C SMD T/R

Res Wirewound 4527 1 Ohm 1% 2W ¦50ppm/¦C SMD T/R

Supplier's Site
SMD Resistor - 52-WSC45271R000FTA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Wirewound Resistors - SMD 1ohms 2watts 1% Product overview: WSC45271R000FTA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC45271R000FTA can be used for catalog matching and distributor lookup.

Wirewound Resistors - SMD 1ohms 2watts 1% Product overview: WSC45271R000FTA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC45271R000FTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSC45271R000FTA - 996724-WSC45271R000FTA - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSC45271R000FTA
996724-WSC45271R000FTA
Chip Resistor - Surface Mount - WSC45271R000FTA 996724-WSC45271R000FTA
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 996724-WSC45271R000F TA Packaging: Tape and Reel Length: 11.5 mm Contact Plating: Lead, Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 50 ppm/°C Composition: Wirewound Height: 2.54 mm Resistance: 1 Ω Power Rating: 2 W Width: 7 mm Categories: Chip Resistor - Surface Mount Case / Package: 4527 Alternative Parts (Cross-Reference): WSC00021R000FTA; WSC00021R000FTB; WSC00021R000FEB; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 275 °C Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Case Code (Imperial): 4527

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 996724-WSC45271R000FTA
Packaging: Tape and Reel
Length: 11.5 mm
Contact Plating: Lead, Tin
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 50 ppm/°C
Composition: Wirewound
Height: 2.54 mm
Resistance: 1 Ω
Power Rating: 2 W
Width: 7 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 4527
Alternative Parts (Cross-Reference): WSC00021R000FTA; WSC00021R000FTB; WSC00021R000FEB;
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 275 °C
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Case Code (Imperial): 4527

Buy Now

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number WSC45271R000FTA 52-WSC45271R000FTA 996724-WSC45271R000FTA
Product Name Res Wirewound 4527 1 Ohm 1% 2W ¦50ppm/¦C SMD T/R SMD Resistor Chip Resistor - Surface Mount - WSC45271R000FTA
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers