Vishay Intertechnology, Inc. SMD Resistor WSC45271K000JEA

Description
Wirewound Resistors - SMD 2watts 1Kohms 5% Product overview: WSC45271K000JEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC45271K000JEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wirewound Resistors - SMD 2watts 1Kohms 5% Product overview: WSC45271K000JEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC45271K000JEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Resistor - 52-WSC45271K000JEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Wirewound Resistors - SMD 2watts 1Kohms 5% Product overview: WSC45271K000JEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC45271K000JEA can be used for catalog matching and distributor lookup.

Wirewound Resistors - SMD 2watts 1Kohms 5% Product overview: WSC45271K000JEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC45271K000JEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Wirewound 4527 1K Ohm 5% 2W ¦20ppm/¦C SMD T/R - WSC45271K000JEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4527 1K Ohm 5% 2W ¦20ppm/¦C SMD T/R
WSC45271K000JEA
Res Wirewound 4527 1K Ohm 5% 2W ¦20ppm/¦C SMD T/R WSC45271K000JEA
Res Wirewound 4527 1K Ohm 5% 2W ¦20ppm/¦C SMD T/R

Res Wirewound 4527 1K Ohm 5% 2W ¦20ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-WSC45271K000JEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC45271K000JEATR-ND
Chip Resistor - Surface Mount 541-WSC45271K000JEATR-ND
WSC4527 1K 5% EA E3

WSC4527 1K 5% EA E3

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSC45271K000JEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC45271K000JEACT-ND
Chip Resistor - Surface Mount 541-WSC45271K000JEACT-ND
WSC4527 1K 5% EA E3

WSC4527 1K 5% EA E3

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSC45271K000JEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC45271K000JEADKR-ND
Chip Resistor - Surface Mount 541-WSC45271K000JEADKR-ND
WSC4527 1K 5% EA E3

WSC4527 1K 5% EA E3

Buy Now Datasheet
Chip Resistor - Surface Mount - WSC45271K000JEA - 1212183-WSC45271K000JEA - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSC45271K000JEA
1212183-WSC45271K000JEA
Chip Resistor - Surface Mount - WSC45271K000JEA 1212183-WSC45271K000JEA
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1212183-WSC45271K000 JEA Packaging: Tape & Reel Contact Plating: Tin Tolerance: 5 % Temperature Coefficient: 20 ppm/°C Composition: Wirewound Resistance: 1 kΩ Power Rating: 2 W Categories: Chip Resistor - Surface Mount Case / Package: 4527 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Max Operating Temperature: 275 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1212183-WSC45271K000JEA
Packaging: Tape & Reel
Contact Plating: Tin
Tolerance: 5 %
Temperature Coefficient: 20 ppm/°C
Composition: Wirewound
Resistance: 1 kΩ
Power Rating: 2 W
Categories: Chip Resistor - Surface Mount
Case / Package: 4527
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Max Operating Temperature: 275 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Win Source Electronics
Product Category Resistors Resistors Resistors Resistors
Product Number 52-WSC45271K000JEA WSC45271K000JEA 541-WSC45271K000JEATR-ND 1212183-WSC45271K000JEA
Product Name SMD Resistor Res Wirewound 4527 1K Ohm 5% 2W ¦20ppm/¦C SMD T/R Chip Resistor - Surface Mount Chip Resistor - Surface Mount - WSC45271K000JEA
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Resistance Range 1000 ohms 1000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C 20 ±ppm/°C 20 ±ppm/°C
Operating Temperature -65 to 275 C (-85 to 527 F) -65 to 275 C (-85 to 527 F)
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers