Vishay Precision Group 2W Resistor WSC45271K000FEA

Description
Wirewound Resistor 2W 1% 1kR 4527 SM Product overview: WSC45271K000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC45271K000FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wirewound Resistor 2W 1% 1kR 4527 SM Product overview: WSC45271K000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC45271K000FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W Resistor - 52-WSC45271K000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Wirewound Resistor 2W 1% 1kR 4527 SM Product overview: WSC45271K000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC45271K000FEA can be used for catalog matching and distributor lookup.

Wirewound Resistor 2W 1% 1kR 4527 SM Product overview: WSC45271K000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC45271K000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
WSC45271K000FEA - WSC45271K000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
WSC45271K000FEA
WSC45271K000FEA
WSC45271K000FEA WSC45271K000FEA
WSC45271K000FEA

WSC45271K000FEA

Supplier's Site
Chip Resistor - Surface Mount - WSCC-1.0KCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSCC-1.0KCT-ND
Chip Resistor - Surface Mount WSCC-1.0KCT-ND
1 kOhms ±1% 2W Chip Resistor 4527 J-Lead Pulse Withstanding Wirewound

1 kOhms ±1% 2W Chip Resistor 4527 J-Lead Pulse Withstanding Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - WSCC-1.0KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSCC-1.0KTR-ND
Chip Resistor - Surface Mount WSCC-1.0KTR-ND
1 kOhms ±1% 2W Chip Resistor 4527 J-Lead Pulse Withstanding Wirewound

1 kOhms ±1% 2W Chip Resistor 4527 J-Lead Pulse Withstanding Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - WSCC-1.0KDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSCC-1.0KDKR-ND
Chip Resistor - Surface Mount WSCC-1.0KDKR-ND
1 kOhms ±1% 2W Chip Resistor 4527 J-Lead Pulse Withstanding Wirewound

1 kOhms ±1% 2W Chip Resistor 4527 J-Lead Pulse Withstanding Wirewound

Buy Now Datasheet
Surface Mount Resistors - 6836303 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6836303
Surface Mount Resistors 6836303
Vishay WSC45271K000FEA

Vishay WSC45271K000FEA

Supplier's Site
Surface Mount Resistors - 6836303P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6836303P
Surface Mount Resistors 6836303P
Vishay WSC45271K000FEA

Vishay WSC45271K000FEA

Supplier's Site
Surface Mount Resistors - 1693200 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1693200
Surface Mount Resistors 1693200
Vishay WSC45271K000FEA

Vishay WSC45271K000FEA

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSC45271K000FEA
1118043-WSC45271K000FEA
Chip Resistor - Surface Mount - WSC45271K000FEA 1118043-WSC45271K000FEA
Manufacturer: Vishay Win Source Part Number: 1118043-WSC45271K000 FEA Packaging: Reel - TR Features: Pulse Withstanding Height - Seated (Max): 0.177" (4.49mm) Tolerance: ±1% Temperature Coefficient: ±20ppm/°C Power (Watts): 2W Resistance (Ohms): 1k Composition: Wirewound Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -65°C to 275°C Case / Package: 4527 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1118043-WSC45271K000FEA
Packaging: Reel - TR
Features: Pulse Withstanding
Height - Seated (Max): 0.177" (4.49mm)
Tolerance: ±1%
Temperature Coefficient: ±20ppm/°C
Power (Watts): 2W
Resistance (Ohms): 1k
Composition: Wirewound
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -65°C to 275°C
Case / Package: 4527
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Res, Wirewound, 1K, 1%, 2W, 4527; Resistance Vishay - 65K4016 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 1K, 1%, 2W, 4527; Resistance Vishay
65K4016
Res, Wirewound, 1K, 1%, 2W, 4527; Resistance Vishay 65K4016
RES, WIREWOUND, 1K, 1%, 2W, 4527; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:WSC Series RoHS Compliant: Yes

RES, WIREWOUND, 1K, 1%, 2W, 4527; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:WSC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Wirewound, 1K, 1%, 2W, 4527, Reel; Resistance Vishay - 85R4594 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 1K, 1%, 2W, 4527, Reel; Resistance Vishay
85R4594
Res, Wirewound, 1K, 1%, 2W, 4527, Reel; Resistance Vishay 85R4594
RES, WIREWOUND, 1K, 1%, 2W, 4527, REEL; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:WSC Series RoHS Compliant: Yes

RES, WIREWOUND, 1K, 1%, 2W, 4527, REEL; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:WSC Series RoHS Compliant: Yes

Supplier's Site
Smd Current Sense Resistors, Aec-Q200 Wsc Series, 1 Kohm, 2 W, 1%, 44.7 V Rohs Compliant Vishay - 98K2957 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Wsc Series, 1 Kohm, 2 W, 1%, 44.7 V Rohs Compliant Vishay
98K2957
Smd Current Sense Resistors, Aec-Q200 Wsc Series, 1 Kohm, 2 W, 1%, 44.7 V Rohs Compliant Vishay 98K2957
SMD Current Sense Resistors, AEC-Q200 WSC Series, 1 kohm, 2 W, - 1%, 44.7 V RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 WSC Series, 1 kohm, 2 W, - 1%, 44.7 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-WSC45271K000FEA WSC45271K000FEA WSCC-1.0KCT-ND 6836303 6836303P 1118043-WSC45271K000FEA 65K4016 98K2957
Product Name 2W Resistor WSC45271K000FEA Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount - WSC45271K000FEA Res, Wirewound, 1K, 1%, 2W, 4527; Resistance Vishay Smd Current Sense Resistors, Aec-Q200 Wsc Series, 1 Kohm, 2 W, 1%, 44.7 V Rohs Compliant Vishay
Technology / Construction WIRE WOUND Wirewound Wire wound Wirewound; Wirewound Wirewound Wirewound
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 44.7 volts
Operating AC Voltage 44.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573136 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 10 ohms
View Details