Vishay Intertechnology, Inc. 2W,16,1%,BULK WSC452716R50FBA

Description
2W,16,1%,BULK
Request a Quote
Description
2W,16,1%,BULK
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2W,16,1%,BULK - WSC452716R50FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
2W,16,1%,BULK
WSC452716R50FBA
2W,16,1%,BULK WSC452716R50FBA
2W,16,1%,BULK

2W,16,1%,BULK

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSC452716R50FBA
Product Name 2W,16,1%,BULK
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details