Vishay Intertechnology, Inc. Res Wirewound 4527 154 Ohm 0.5% 2W ¦20ppm/¦C SMD Bulk WSC4527154R0DEK

Description
Res Wirewound 4527 154 Ohm 0.5% 2W ¦20ppm/¦C SMD Bulk
Request a Quote
Description
Res Wirewound 4527 154 Ohm 0.5% 2W ¦20ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4527 154 Ohm 0.5% 2W ¦20ppm/¦C SMD Bulk - WSC4527154R0DEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4527 154 Ohm 0.5% 2W ¦20ppm/¦C SMD Bulk
WSC4527154R0DEK
Res Wirewound 4527 154 Ohm 0.5% 2W ¦20ppm/¦C SMD Bulk WSC4527154R0DEK
Res Wirewound 4527 154 Ohm 0.5% 2W ¦20ppm/¦C SMD Bulk

Res Wirewound 4527 154 Ohm 0.5% 2W ¦20ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSC4527154R0DEK
Product Name Res Wirewound 4527 154 Ohm 0.5% 2W ¦20ppm/¦C SMD Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311275 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details