Vishay Intertechnology, Inc. SMD Resistor WSC4527150R0FEB

Description
Wirewound Resistors - SMD 150ohms 2watts 1% Product overview: WSC4527150R0FEB from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC4527150R0FEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wirewound Resistors - SMD 150ohms 2watts 1% Product overview: WSC4527150R0FEB from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC4527150R0FEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Resistor - 52-WSC4527150R0FEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Wirewound Resistors - SMD 150ohms 2watts 1% Product overview: WSC4527150R0FEB from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC4527150R0FEB can be used for catalog matching and distributor lookup.

Wirewound Resistors - SMD 150ohms 2watts 1% Product overview: WSC4527150R0FEB from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC4527150R0FEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Wirewound 4527 150 Ohm 1% 2W ¦20ppm/¦C SMD T/R - WSC4527150R0FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4527 150 Ohm 1% 2W ¦20ppm/¦C SMD T/R
WSC4527150R0FEB
Res Wirewound 4527 150 Ohm 1% 2W ¦20ppm/¦C SMD T/R WSC4527150R0FEB
Res Wirewound 4527 150 Ohm 1% 2W ¦20ppm/¦C SMD T/R

Res Wirewound 4527 150 Ohm 1% 2W ¦20ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-WSC4527150R0FEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC4527150R0FEBTR-ND
Chip Resistor - Surface Mount 541-WSC4527150R0FEBTR-ND
WSC4527 150 1% EB E3

WSC4527 150 1% EB E3

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSC4527150R0FEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC4527150R0FEBDKR-ND
Chip Resistor - Surface Mount 541-WSC4527150R0FEBDKR-ND
WSC4527 150 1% EB E3

WSC4527 150 1% EB E3

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSC4527150R0FEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC4527150R0FEBCT-ND
Chip Resistor - Surface Mount 541-WSC4527150R0FEBCT-ND
WSC4527 150 1% EB E3

WSC4527 150 1% EB E3

Buy Now Datasheet
Chip Resistor - Surface Mount - WSC4527150R0FEB - 1104869-WSC4527150R0FEB - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSC4527150R0FEB
1104869-WSC4527150R0FEB
Chip Resistor - Surface Mount - WSC4527150R0FEB 1104869-WSC4527150R0FEB
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1104869-WSC4527150R0 FEB Length: 11.5 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 20 ppm/°C Composition: Wirewound Height: 2.54 mm Resistance: 150 Ω Power Rating: 2 W Number of Pins: 4527 Width: 7 mm Categories: Chip Resistor - Surface Mount Case / Package: 4527 Alternative Parts (Cross-Reference): WSC0002150R0FEB; Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 275 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Case Code (Imperial): 4527

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1104869-WSC4527150R0FEB
Length: 11.5 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 20 ppm/°C
Composition: Wirewound
Height: 2.54 mm
Resistance: 150 Ω
Power Rating: 2 W
Number of Pins: 4527
Width: 7 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 4527
Alternative Parts (Cross-Reference): WSC0002150R0FEB;
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 275 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Case Code (Imperial): 4527

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Win Source Electronics
Product Category Resistors Resistors Resistors Resistors
Product Number 52-WSC4527150R0FEB WSC4527150R0FEB 541-WSC4527150R0FEBTR-ND 1104869-WSC4527150R0FEB
Product Name SMD Resistor Res Wirewound 4527 150 Ohm 1% 2W ¦20ppm/¦C SMD T/R Chip Resistor - Surface Mount Chip Resistor - Surface Mount - WSC4527150R0FEB
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Resistance Range 150 ohms 150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C 20 ±ppm/°C 20 ±ppm/°C
Operating Temperature -65 to 275 C (-85 to 527 F) -65 to 275 C (-85 to 527 F)
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details